Carlo Gavazzi Automation SpA Circuit Breakers GSB631PC2

Description
Circuit Breaker Thermal Magnetic 2A 277V AC DC Lever DIN Rail
Request a Quote Datasheet
Description
Circuit Breaker Thermal Magnetic 2A 277V AC DC Lever DIN Rail
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Breakers - 1864-2324-ND - DigiKey
Thief River Falls, MN, United States
Circuit Breakers
1864-2324-ND
Circuit Breakers 1864-2324-ND
Circuit Breaker Thermal Magnetic 2A 277V AC DC Lever DIN Rail

Circuit Breaker Thermal Magnetic 2A 277V AC DC Lever DIN Rail

Buy Now Datasheet
Thermal Mag Ckt Breaker, 1P, 2A, 277Vac; Product Range Carlo Gavazzi - 91Y0732 - Newark, An Avnet Company
Chicago, IL, United States
Thermal Mag Ckt Breaker, 1P, 2A, 277Vac; Product Range Carlo Gavazzi
91Y0732
Thermal Mag Ckt Breaker, 1P, 2A, 277Vac; Product Range Carlo Gavazzi 91Y0732
THERMAL MAG CKT BREAKER, 1P, 2A, 277VAC; Product Range:GSB63 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail

THERMAL MAG CKT BREAKER, 1P, 2A, 277VAC; Product Range:GSB63 Series; Current Rating:2A; No. of Poles:1 Pole; Voltage Rating VDC:-; Voltage Rating VAC:277V; Circuit Breaker Mounting:DIN Rail

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Circuit Breakers Circuit Breakers
Product Number 1864-2324-ND 91Y0732
Product Name Circuit Breakers Thermal Mag Ckt Breaker, 1P, 2A, 277Vac; Product Range Carlo Gavazzi
Rated Current 2 amps 2 amps
Trip System Type Thermal Magnetic Thermal Magnetic
Features Trip Indicator
Mounting Style Din Rail Mounted
Manual Actuator Type Other; (Lever)
Unlock Full Specs
to access all available technical data

Similar Products

15A Push-to-Reset Single Pole Circuit Breaker - 51610080 - Interpower
Specs
Rated AC Voltage 240 volts
Rated Current 15 amps
Rated Breaking Capacity 15 amps
View Details
Circuit Breakers - A-0709J -  - VICFUSE
Specs
Rated AC Voltage 125 to 250 volts
Rated DC Voltage 24 volts
Rated Current 3 to 20 amps
View Details
Electronic circuit breaker - 787-1662/106-000 - WAGO
Specs
Rated DC Voltage 18 to 30 volts
Trip System Type Electronic
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
2 suppliers