VVCBB00-000 -- CARLING TECHNOLOGIES VVCBB00-000 CONTURA III SWITCH ACTUATOR, PLASTIC, BLACK WITH AMBER LENS
Carling Technologies, Inc.Carling Technologies VVCBB00-000 Contura III Switch Actuator, Plastic, Black with Amber LensVVCBB00-000
Description
Carling Technologies VVCBB00-000 Contura III Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Amber Lens
Color: Black
Material: Soft
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Offered with either a hard nylon overlay or a soft-touch elastomer overlay
Incorporates three rows of bars on the top and bottom of the rocker
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
Carling Technologies VVCBB00-000 Contura III Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Amber Lens
Color: Black
Material: Soft
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Offered with either a hard nylon overlay or a soft-touch elastomer overlay
Incorporates three rows of bars on the top and bottom of the rocker
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The VVCBB00-000 is a Contura III rocker switch actuator for use with Carling Technologies V-Series sealed rocker switches. It is constructed of thermoplastic polycarbonate with a soft-touch elastomer overlay and features three indented lines on the top and bottom. The actuator is compatible with Contura switch bodies and is designed for snap-in mounting. It includes an amber lens for illumination. The switch series is sealed to IP66/68 and rated for operation from -40°C to +85°C, with resistance to vibration, shock, moisture, and salt spray.
Datasheet Summary Powered by GS/AI
The VVCBB00-000 is a Contura III rocker switch actuator for use with Carling Technologies V-Series sealed rocker switches. It is constructed of thermoplastic polycarbonate with a soft-touch elastomer overlay and features three indented lines on the top and bottom. The actuator is compatible with Contura switch bodies and is designed for snap-in mounting. It includes an amber lens for illumination. The switch series is sealed to IP66/68 and rated for operation from -40°C to +85°C, with resistance to vibration, shock, moisture, and salt spray.
Carling Technologies VVCBB00-000 Contura III Switch Actuator, Plastic, Black with Amber Lens
44432
Carling Technologies VVCBB00-000 Contura III Switch Actuator, Plastic, Black with Amber Lens
44432
Carling Technologies VVCBB00-000 Contura III Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Amber Lens
Color: Black
Material: Soft
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Offered with either a hard nylon overlay or a soft-touch elastomer overlay
Incorporates three rows of bars on the top and bottom of the rocker
Carling Technologies VVCBB00-000 Contura III Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Amber Lens
Color: Black
Material: Soft
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Offered with either a hard nylon overlay or a soft-touch elastomer overlay
Incorporates three rows of bars on the top and bottom of the rocker
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Rocker Switches
Product Number
44432
Product Name
Carling Technologies VVCBB00-000 Contura III Switch Actuator, Plastic, Black with Amber Lens