VVAWC00-000 -- CARLING TECHNOLOGIES VVAWC00-000 CONTURA II SWITCH ACTUATOR, PLASTIC, BLACK WITH BLUE LENS
Carling Technologies, Inc.Carling Technologies VVAWC00-000 Contura II Switch Actuator, Plastic, Black with Blue LensVVAWC00-000
Description
Carling Technologies VVAWC00-000 Contura II Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Blue Lens
Color: Black
Material: Hard
Aesthetic design of raised "bumps" on the top and bottom of the rocker
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Waytek, Inc.
Done
Request a Quote
Email Supplier
Description
Carling Technologies VVAWC00-000 Contura II Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Blue Lens
Color: Black
Material: Hard
Aesthetic design of raised "bumps" on the top and bottom of the rocker
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Request a Quote
Email Supplier
Datasheet
Datasheet Summary Powered by GS/AI
The Carling Technologies VVAWC00-000 Contura II Switch Actuator is designed for use with Contura switch bodies, featuring a modular design that allows for easy installation as the actuators snap onto the switch body. This actuator is constructed from thermoplastic polycarbonate and has a hard nylon overlay, ensuring durability and resistance to environmental factors. It includes a blue lens for illumination and is aesthetically designed with raised "bumps" on the top and bottom for enhanced tactile feedback. The actuator is compatible with various circuit options and can be used in applications requiring environmental protection, such as marine, military, and heavy equipment. It is rated for a temperature range of -40°C to +85°C and is sealed to IP66/68 standards, providing protection against dust and water ingress.
Datasheet Summary Powered by GS/AI
The Carling Technologies VVAWC00-000 Contura II Switch Actuator is designed for use with Contura switch bodies, featuring a modular design that allows for easy installation as the actuators snap onto the switch body. This actuator is constructed from thermoplastic polycarbonate and has a hard nylon overlay, ensuring durability and resistance to environmental factors. It includes a blue lens for illumination and is aesthetically designed with raised "bumps" on the top and bottom for enhanced tactile feedback. The actuator is compatible with various circuit options and can be used in applications requiring environmental protection, such as marine, military, and heavy equipment. It is rated for a temperature range of -40°C to +85°C and is sealed to IP66/68 standards, providing protection against dust and water ingress.
Carling Technologies VVAWC00-000 Contura II Switch Actuator, Plastic, Black with Blue Lens
44372
Carling Technologies VVAWC00-000 Contura II Switch Actuator, Plastic, Black with Blue Lens
44372
Carling Technologies VVAWC00-000 Contura II Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Blue Lens
Color: Black
Material: Hard
Aesthetic design of raised "bumps" on the top and bottom of the rocker
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Carling Technologies VVAWC00-000 Contura II Switch Actuator
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Actuator
Illumination: Blue Lens
Color: Black
Material: Hard
Aesthetic design of raised "bumps" on the top and bottom of the rocker
Fits the Contura switch bodies
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Constructed of thermoplastic polycarbonate
Supplier's Site
Datasheet
Technical Specifications
Waytek, Inc.
Product Category
Rocker Switches
Product Number
44372
Product Name
Carling Technologies VVAWC00-000 Contura II Switch Actuator, Plastic, Black with Blue Lens
Rocker Actuator
Rocker
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems