Carling Technologies, Inc. Carling Technologies VVARC00-000 Contura II Switch Actuator, Plastic, Black with Red Lens VVARC00-000

Description
Carling Technologies VVARC00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Red Lens Color: Black Material: Hard Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
Request a Quote Datasheet
Description
Carling Technologies VVARC00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Red Lens Color: Black Material: Hard Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies VVARC00-000 Contura II Switch Actuator, Plastic, Black with Red Lens - 44362 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VVARC00-000 Contura II Switch Actuator, Plastic, Black with Red Lens
44362
Carling Technologies VVARC00-000 Contura II Switch Actuator, Plastic, Black with Red Lens 44362
Carling Technologies VVARC00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Red Lens Color: Black Material: Hard Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
  • Carling Technologies VVARC00-000 Contura II Switch Actuator
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Actuator
  • Illumination: Red Lens
  • Color: Black
  • Material: Hard
  • Aesthetic design of raised "bumps" on the top and bottom of the rocker
  • Fits the Contura switch bodies
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
  • Constructed of thermoplastic polycarbonate
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 44362
Product Name Carling Technologies VVARC00-000 Contura II Switch Actuator, Plastic, Black with Red Lens
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Sealed Rocker Switches - K5 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details