Carling Technologies, Inc. Carling Technologies VVAEB00-000 Contura II Switch Actuator, Plastic, Black with Amber Lens VVAEB00-000

Description
Carling Technologies VVAEB00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Amber Lens Color: Black Material: Soft Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
Request a Quote Datasheet
Description
Carling Technologies VVAEB00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Amber Lens Color: Black Material: Soft Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies VVAEB00-000 Contura II Switch Actuator, Plastic, Black with Amber Lens - 44353 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VVAEB00-000 Contura II Switch Actuator, Plastic, Black with Amber Lens
44353
Carling Technologies VVAEB00-000 Contura II Switch Actuator, Plastic, Black with Amber Lens 44353
Carling Technologies VVAEB00-000 Contura II Switch Actuator Category: Rocker Switches Manufacturer: Carling Technologies Component: Actuator Illumination: Amber Lens Color: Black Material: Soft Aesthetic design of raised "bumps" on the top and bottom of the rocker Fits the Contura switch bodies Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately Constructed of thermoplastic polycarbonate
  • Carling Technologies VVAEB00-000 Contura II Switch Actuator
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Actuator
  • Illumination: Amber Lens
  • Color: Black
  • Material: Soft
  • Aesthetic design of raised "bumps" on the top and bottom of the rocker
  • Fits the Contura switch bodies
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
  • Constructed of thermoplastic polycarbonate
Supplier's Site Datasheet

Technical Specifications

  Waytek, Inc.
Product Category Rocker Switches
Product Number 44353
Product Name Carling Technologies VVAEB00-000 Contura II Switch Actuator, Plastic, Black with Amber Lens
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

A8GS Remote Reset Rocker Switch - A8GS-P1115V - Aratas America LLC
Specs
Rocker Actuator Rocker
View Details
Rocker Switches - 7932522 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details