Carling Technologies, Inc. Carling Technologies VLD1S00B-00000-000 Unlit, DPDT, Momentary (On)-Off-(On),12VDC/20A Rocker Switch VLD1S00B-00000-000

Description
Carling Technologies VLD1S00B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: DPDT Illumination: Unlit Contact Action: (On)-Off-(On) (Momentary) Number of Contacts: 6 Current Rating: 20A Voltage Rating: 12VDC Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately
Request a Quote Datasheet
Description
Carling Technologies VLD1S00B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: DPDT Illumination: Unlit Contact Action: (On)-Off-(On) (Momentary) Number of Contacts: 6 Current Rating: 20A Voltage Rating: 12VDC Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Carling Technologies VLD1S00B-00000-000 Unlit, DPDT, Momentary (On)-Off-(On),12VDC/20A Rocker Switch - 44324 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VLD1S00B-00000-000 Unlit, DPDT, Momentary (On)-Off-(On),12VDC/20A Rocker Switch
44324
Carling Technologies VLD1S00B-00000-000 Unlit, DPDT, Momentary (On)-Off-(On),12VDC/20A Rocker Switch 44324
Carling Technologies VLD1S00B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: DPDT Illumination: Unlit Contact Action: (On)-Off-(On) (Momentary) Number of Contacts: 6 Current Rating: 20A Voltage Rating: 12VDC Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately
  • Carling Technologies VLD1S00B-00000-000 Rocker Switches
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Switch Body
  • Circuitry: DPDT
  • Illumination: Unlit
  • Contact Action: (On)-Off-(On) (Momentary)
  • Number of Contacts: 6
  • Current Rating: 20A
  • Voltage Rating: 12VDC
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
Supplier's Site Datasheet
Rocker Switches - 432-1305-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1305-ND
Rocker Switches 432-1305-ND
Rocker Switch DPDT 20A (DC) Panel Mount, Snap-In

Rocker Switch DPDT 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
VLD1S00B-00000-000
Switches - Rocker Switches VLD1S00B-00000-000
SWITCH ROCKER DPDT 20A 12V

SWITCH ROCKER DPDT 20A 12V

Supplier's Site

Technical Specifications

  Waytek, Inc. DigiKey Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 44324 432-1305-ND VLD1S00B-00000-000
Product Name Carling Technologies VLD1S00B-00000-000 Unlit, DPDT, Momentary (On)-Off-(On),12VDC/20A Rocker Switch Rocker Switches Switches - Rocker Switches
Rocker Actuator Rocker Actuator Arm, Cap Required
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade;

(6) 1/4" Blade Terminal

Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Decorative Switch, Residential Grade - 1005L - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Features Illuminated
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1385 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Quick-connect #187
View Details
3 suppliers
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details