Carling Technologies, Inc. Rocker Switches VJD1DTTB-00000-000

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-VJD1DTTB-00000-000-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switch

Rocker Switch

Buy Now Datasheet
Carling Technologies VJD1DTTB-00000-000 Rocker Switch, 20A, 12VDC, with 2 Red LEDs - 44313 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies VJD1DTTB-00000-000 Rocker Switch, 20A, 12VDC, with 2 Red LEDs
44313
Carling Technologies VJD1DTTB-00000-000 Rocker Switch, 20A, 12VDC, with 2 Red LEDs 44313
Carling Technologies VJD1DTTB-00000-000 Rocker Switch Category: Rocker Switches Manufacturer: Carling Technologies Modular design with snap-in switch bodies and numerous choices of removable rocker actuators Allows for style change without having to retest or re-qualify the switch base IP66 maximum sealing protection with dual seals around lamps and rocker stem IP68 when used with panel Gasket Silver-plated butt contact mechanism provides 50k to 100k electrical cycles and a variety of different electrical ratings Roller pin mechanism does not require lubricants and allows the switch to withstand extreme temperatures Switch bases accommodate up to 10 terminals and a large variety of actuators and lighting The multi-step mounting wings provide a secure fit for panel thicknesses of 0.032" through 0.250" in an industry standard 0.830" x 1.450" mounting hole Super bright red LED 1/4" Tab Contacts: 7 Two red lights MIL std 202F, MIL std 810C, UL 1500, ISO 8846, IEC 60529, BS 5490 Carling Technologies' V-Series Contura switches are a staple in the marine, transportation, and mobile equipment industries. High quality, innovative design, maximum performance, and versatility make Carling Contura Rocker Switches a reliable and good looking switch option for your panels. Corrosion, shock, temperature, vibration and moisture resistant ratings make Carling V-Series Rocker Switches one of the most rugged and reliable switches ever manufactured.
  • Carling Technologies VJD1DTTB-00000-000 Rocker Switch
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Modular design with snap-in switch bodies and numerous choices of removable rocker actuators
  • Allows for style change without having to retest or re-qualify the switch base
  • IP66 maximum sealing protection with dual seals around lamps and rocker stem
  • IP68 when used with panel Gasket
  • Silver-plated butt contact mechanism provides 50k to 100k electrical cycles and a variety of different electrical ratings
  • Roller pin mechanism does not require lubricants and allows the switch to withstand extreme temperatures
  • Switch bases accommodate up to 10 terminals and a large variety of actuators and lighting
  • The multi-step mounting wings provide a secure fit for panel thicknesses of 0.032" through 0.250" in an industry standard 0.830" x 1.450" mounting hole
  • Super bright red LED
  • 1/4" Tab Contacts: 7
  • Two red lights
  • MIL std 202F, MIL std 810C, UL 1500, ISO 8846, IEC 60529, BS 5490
  • Carling Technologies' V-Series Contura switches are a staple in the marine, transportation, and mobile equipment industries. High quality, innovative design, maximum performance, and versatility make Carling Contura Rocker Switches a reliable and good looking switch option for your panels. Corrosion, shock, temperature, vibration and moisture resistant ratings make Carling V-Series Rocker Switches one of the most rugged and reliable switches ever manufactured.
Supplier's Site Datasheet
Switches - Rocker Switches VJD1DTTB-00000-000
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-VJD1DTTB-00000-000-ND 44313 VJD1DTTB-00000-000
Product Name Rocker Switches Carling Technologies VJD1DTTB-00000-000 Rocker Switch, 20A, 12VDC, with 2 Red LEDs Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw Double Pole, Double Throw; DPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade;

(7) 1/4" Blade Terminals

Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Rocker - A15KH-CE - NKK Switches
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-Mom
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
5 suppliers
A8GS Remote Reset Rocker Switch - A8GS-C1180 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #187, CT Connector
View Details
2 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Indicator Lights - K3P - OTTO Controls
Specs
Features Dustproof; Weather resistant or waterproof
Operating Temperature -40 to 185 F (-40 to 85 C)
Actuator Material Plastic
View Details