Carling Technologies, Inc.
Rocker Switches
VED1A60B-00000-000
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies VED1A60B-00000-000 1-Light, SPTT, On-On-On, 12VDC/20A Rocker Switch
44328
Carling Technologies VED1A60B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: SPTT
Illumination: One-Light
Contact Action: On-On-On
Number of Contacts: 8
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
- Carling Technologies VED1A60B-00000-000 Rocker Switches
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Component: Switch Body
- Circuitry: SPTT
- Illumination: One-Light
- Contact Action: On-On-On
- Number of Contacts: 8
- Current Rating: 20A
- Voltage Rating: 12VDC
- Modular design
- Easy installation: actuators snap onto switch body
- Switch bodies and snap-in actuators sold separately
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-VED1A60B-00000-000-ND |
44328 |
VED1A60B-00000-000 |
|
Product Name
|
Rocker Switches |
Carling Technologies VED1A60B-00000-000 1-Light, SPTT, On-On-On, 12VDC/20A Rocker Switch |
Switches - Rocker Switches |
|
Switch Function
|
Maintained
|
Maintained
|
|
|
Maintained Contact Switch Function
|
Three Position (No Center OFF)
|
|
|
|
Pole & Throw Specifications
|
SP3T
|
SPTT Circuitry
|
SP3T
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect / Blade; (8) 1/4" Blade Terminal
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
RoHS
|
CSA Certified; UL Listed
|
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems
Pole & Throw Specifications
Single Pole, Double Throw
View Details
Features
Dustproof; Weather resistant or waterproof
Operating Temperature
-40 to 185 F (-40 to 85 C)
Actuator Material
Plastic
View Details
Rocker Actuator
Concave (Curved)
Switch Function
Momentary
Momentary Contact Switch Function
Three Position Momentary (Center OFF); Mom-Off-Mom
View Details