VEB2UJJC-AACMF-100 -- SWITCHES - ROCKER SWITCHES
Carling Technologies, Inc.
Switches - Rocker Switches
VEB2UJJC-AACMF-100
Description
SWITCH ROCKER
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
VEB2UJJC-AACMF-100 |
|
Product Name
|
Switches - Rocker Switches |
|
Rocker Actuator
|
Convex (Reverse V) - Illuminated
|
|
Momentary Contact Switch Function
|
On-On-On
|
|
Pole & Throw Specifications
|
SP3T
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole & Throw Specifications
Single Pole & 3 Way
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Momentary Contact Switch Function
Latching
Pole & Throw Specifications
Single Pole, Double Throw
Terminal Type
Wire lug
View Details
4 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
PCB
View Details
6 suppliers
Midwest Motion Products, Inc.
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details