VBBABV0Y-ARY00-000 -- SWITCHES - ROCKER SWITCHES
Carling Technologies, Inc.
Switches - Rocker Switches
VBBABV0Y-ARY00-000
Description
SWITCH ROCKER
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
VBBABV0Y-ARY00-000 |
|
Product Name
|
Switches - Rocker Switches |
|
Rocker Actuator
|
Convex (Reverse V) - Illuminated
|
|
Switch Function
|
Momentary
|
|
Momentary Contact Switch Function
|
Off-Mom
|
|
Pole & Throw Specifications
|
Double Pole, Single Throw; DPST-NO
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole & Throw Specifications
Single Pole & 3 Way
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Switch Function
Momentary
Momentary Contact Switch Function
Three Position Momentary (Center OFF)
Pole & Throw Specifications
Single Pole, Double Throw
View Details
3 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details