Rocker Switch SPDT 0.4VA (AC/DC) 20V Panel Mount, Threaded Body with Nut
AMP Pilot Devices TRD11G10WL
SWITCH ROCKER SPDT 0.4VA 20V
| DigiKey | Radwell International | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Toggle Switches | Rocker Switches |
| Product Number | 450-1154-ND | TRD11G10WL | |
| Product Name | Rocker Switches | Toggle Switch | Switches - Rocker Switches |
| Switch Function | Momentary | Momentary | |
| Momentary Contact Switch Function | Three Position Momentary (Center OFF) | Three Position Momentary (Center OFF); Mom-Off-Mom | |
| Pole & Throw Specifications | Single Pole, Double Throw | Single Pole, Double Throw; SPDT | |
| Terminal Type | Solder Terminals | Solder Terminals; Solder Lug | |
| Operating Temperature | -4 to 176 F (-20 to 80 C) | -4 to 176 F (-20 to 80 C) |