VAD1S00B-00000-000 -- CARLING TECHNOLOGIES VAD1S00B-00000-000 UNLIT, DPST, ON-OFF, 12VDC/20A ROCKER SWITCH
Carling Technologies, Inc.
Carling Technologies VAD1S00B-00000-000 Unlit, DPST, On-Off, 12VDC/20A Rocker Switch
VAD1S00B-00000-000
Description
Carling Technologies VAD1S00B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: DPST
Illumination: Unlit
Contact Action: On-Off
Number of Contacts: 4
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Request a Quote
Email Supplier
Datasheet
Description
Carling Technologies VAD1S00B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: DPST
Illumination: Unlit
Contact Action: On-Off
Number of Contacts: 4
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies VAD1S00B-00000-000 Unlit, DPST, On-Off, 12VDC/20A Rocker Switch
44321
Carling Technologies VAD1S00B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: DPST
Illumination: Unlit
Contact Action: On-Off
Number of Contacts: 4
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
- Carling Technologies VAD1S00B-00000-000 Rocker Switches
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Component: Switch Body
- Circuitry: DPST
- Illumination: Unlit
- Contact Action: On-Off
- Number of Contacts: 4
- Current Rating: 20A
- Voltage Rating: 12VDC
- Modular design
- Easy installation: actuators snap onto switch body
- Switch bodies and snap-in actuators sold separately
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
44321 |
432-VAD1S00B-00000-000-ND |
|
Product Name
|
Carling Technologies VAD1S00B-00000-000 Unlit, DPST, On-Off, 12VDC/20A Rocker Switch |
Rocker Switches |
|
Rocker Actuator
|
Rocker
|
|
|
Switch Function
|
Maintained
|
Maintained
|
|
Maintained Contact Switch Function
|
ON/OFF
|
ON/OFF
|
|
Pole & Throw Specifications
|
Double Pole, Single Throw
|
Double Pole, Single Throw
|
|
Terminal Type
|
Quick Connect / Blade; (4) 1/4" Blade Terminal
|
Quick Connect / Blade
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Rocker Actuator
Concave (Standard V)
Switch Function
Momentary
Maintained Contact Switch Function
ON/OFF
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details