Carling Technologies, Inc.
Rocker Switches
VAD1B60B-00000-000
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Suppliers
Carling Technologies VAD1B60B-00000-000 1-Light, DPST, On-Off, 12VDC/20A Rocker Switch
44325
Carling Technologies VAD1B60B-00000-000 Rocker Switches
Category: Rocker Switches
Manufacturer: Carling Technologies
Component: Switch Body
Circuitry: DPST
Illumination: One-Light
Contact Action: On-Off
Current Rating: 20A
Voltage Rating: 12VDC
Modular design
Easy installation: actuators snap onto switch body
Switch bodies and snap-in actuators sold separately
- Carling Technologies VAD1B60B-00000-000 Rocker Switches
- Category: Rocker Switches
- Manufacturer: Carling Technologies
- Component: Switch Body
- Circuitry: DPST
- Illumination: One-Light
- Contact Action: On-Off
- Current Rating: 20A
- Voltage Rating: 12VDC
- Modular design
- Easy installation: actuators snap onto switch body
- Switch bodies and snap-in actuators sold separately
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-VAD1B60B-00000-000-ND |
44325 |
VAD1B60B-00000-000 |
|
Product Name
|
Rocker Switches |
Carling Technologies VAD1B60B-00000-000 1-Light, DPST, On-Off, 12VDC/20A Rocker Switch |
Switches - Rocker Switches |
|
Switch Function
|
Maintained
|
Maintained
|
|
|
Maintained Contact Switch Function
|
ON/OFF
|
ON/OFF
|
ON/OFF
|
|
Pole & Throw Specifications
|
Double Pole, Single Throw
|
Double Pole, Single Throw
|
Double Pole, Single Throw; DPST
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect / Blade; (5) 1/4" Blade Terminals
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
RoHS
|
CSA Certified; UL Listed
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Maintained
Momentary Contact Switch Function
On None Off
Terminal Type
Quick Connect Terminal
View Details
2 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw
Operating Temperature
185 F (85 C)
View Details
Rocker Actuator
Dual
Momentary Contact Switch Function
Three Position Momentary (Center OFF)
Features
Dustproof; Weather resistant or waterproof
View Details
Operating Temperature
-40 to 185 F (-40 to 85 C)
Mechanical Life
1.00E6
View Details