SWITCH ROCKER
VAB1B80B-00000-000 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | VAB1B80B-00000-000 | 73K5684 |
| Product Name | Switches - Rocker Switches | Vab1B80B-00000-000 Rohs Compliant Carling Technologies |
| Rocker Actuator | Actuator Arm, Cap Required - Illuminated | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |