SWITCH ROCKER
VA51A20CARB00000 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | VA51A20C-ARB00-000 | 05M6631 |
| Product Name | Switches - Rocker Switches | Va51A20Carb00000 Rohs Compliant Carling Technologies |
| Rocker Actuator | Convex (Reverse V) - Illuminated | |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |