Carling Technologies, Inc. Rocker Switches V6D2S00B-AZC00-000

Description
Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - V6D2S00BAZC00000-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
V6D2S00BAZC00000-ND
Rocker Switches V6D2S00BAZC00000-ND
Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In

Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, V SERIES, NON-Lighted, SPDT, ON-OFF-ON - 70131626 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, V SERIES, NON-Lighted, SPDT, ON-OFF-ON
70131626
Switch, Rocker, V SERIES, NON-Lighted, SPDT, ON-OFF-ON 70131626
V-Series Contura II & III Sealed Rocker Switches V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs. V-Series switches offer countless unique options including choices for ratings, colors, illuminations and symbols. These switches feature removable actuators in a choice of actuator styles and colors, and are available in single or double pole configurations.

V-Series Contura II & III Sealed Rocker Switches
V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs.
V-Series switches offer countless unique options including choices for ratings, colors, illuminations and symbols. These switches feature removable actuators in a choice of actuator styles and colors, and are available in single or double pole configurations.

Supplier's Site
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies - 76K1079 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies
76K1079
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies 76K1079
SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches V6D2S00B-AZC00-000
SWITCH ROCKER SPDT 20A 12V

SWITCH ROCKER SPDT 20A 12V

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number V6D2S00BAZC00000-ND 70131626 76K1079 V6D2S00B-AZC00-000
Product Name Rocker Switches Switch, Rocker, V SERIES, NON-Lighted, SPDT, ON-OFF-ON Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw 6PDT Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Decorative Switch, Residential Grade - 1005 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switches - Rocker Switches - 1-1571986-6 - Shenzhen Shengyu Electronics Technology Limited
Specs
Rocker Actuator Concave (Standard V)
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1113 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details