Carling Technologies, Inc. Rocker Switches V6D1D66B-00000-000

Description
Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1299-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1299-ND
Rocker Switches 432-1299-ND
Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In

Rocker Switch SPDT 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Carling Technologies V6D1D66B-00000-000 2-Light, SPDT, On-Off-On, 12VDC/20A Rocker Switch - 44306 - Waytek, Inc.
Chanhassen, MN, United States
Carling Technologies V6D1D66B-00000-000 2-Light, SPDT, On-Off-On, 12VDC/20A Rocker Switch
44306
Carling Technologies V6D1D66B-00000-000 2-Light, SPDT, On-Off-On, 12VDC/20A Rocker Switch 44306
Carling Technologies V6D1D66B-00000-000 Rocker Switches Category: Rocker Switches Manufacturer: Carling Technologies Component: Switch Body Circuitry: SPDT Illumination: Two Light Contact Action: On-Off-On Number of Contacts: 4 Current Rating: 20A Voltage Rating: 12VDC Modular design Easy installation: actuators snap onto switch body Switch bodies and snap-in actuators sold separately
  • Carling Technologies V6D1D66B-00000-000 Rocker Switches
  • Category: Rocker Switches
  • Manufacturer: Carling Technologies
  • Component: Switch Body
  • Circuitry: SPDT
  • Illumination: Two Light
  • Contact Action: On-Off-On
  • Number of Contacts: 4
  • Current Rating: 20A
  • Voltage Rating: 12VDC
  • Modular design
  • Easy installation: actuators snap onto switch body
  • Switch bodies and snap-in actuators sold separately
Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
V6D1D66B-00000-000
Switches - Rocker Switches V6D1D66B-00000-000
SWITCH ROCKER SPDT 20A 12V

SWITCH ROCKER SPDT 20A 12V

Supplier's Site

Technical Specifications

  DigiKey Waytek, Inc. Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-1299-ND 44306 V6D1D66B-00000-000
Product Name Rocker Switches Carling Technologies V6D1D66B-00000-000 2-Light, SPDT, On-Off-On, 12VDC/20A Rocker Switch Switches - Rocker Switches
Switch Function Maintained Maintained
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF) ON/OFF
Pole & Throw Specifications Single Pole, Double Throw Single Pole, Double Throw Single Pole, Double Throw; SPDT
Terminal Type Quick Connect / Blade Quick Connect / Blade;

(4) 1/4" Blade Terminal

Quick Connect - 0.250\" (6.3mm)
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 450-2093-ND - DigiKey
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Double Pole, Double Throw
View Details
2 suppliers
Sealed Rocker Switches - K3 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF)
View Details
SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details