Carling Technologies, Inc. Rocker Switches V2D2S00B-AZC00-000

Description
Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1096-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1096-ND
Rocker Switches 432-1096-ND
Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In

Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Switches - Rocker Switches V2D2S00B-AZC00-000
SWITCH ROCKER SPST-NO 20A 12V

SWITCH ROCKER SPST-NO 20A 12V

Supplier's Site
Switch, Rocker, V SERIES, NON-Lighted, SPST, (ON)-NONE-OFF - 70131624 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, V SERIES, NON-Lighted, SPST, (ON)-NONE-OFF
70131624
Switch, Rocker, V SERIES, NON-Lighted, SPST, (ON)-NONE-OFF 70131624
V-Series Contura Sealed Rocker Switches V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs. The current rating is 20 A.

V-Series Contura Sealed Rocker Switches
V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs.
The current rating is 20 A.

Supplier's Site
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies - 76K1078 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies
76K1078
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies 76K1078
SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:(On)-None- Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:(On)-None-Off; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 432-1096-ND V2D2S00B-AZC00-000 70131624 76K1078
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, V SERIES, NON-Lighted, SPST, (ON)-NONE-OFF Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies
Switch Function Momentary Momentary Momentary
Momentary Contact Switch Function Momentary OFF Off-Mom Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST-NO Single Pole, Single Throw Single Pole, Single Throw; SPST
Terminal Type Quick Connect / Blade Quick Connect - 0.250\" (6.3mm) Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed CSA Certified; UL Listed RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole Decorative Switch & 15A Tamper Resistant Decorative Outlet - 72215 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details