Carling Technologies, Inc. Rocker Switches V2D2GHNB-AAC00-000

Description
Switch, Rocker, SPST, (On)-None-Off
Request a Quote Datasheet
Description
Switch, Rocker, SPST, (On)-None-Off
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 8815469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Rocker Switches
8815469
Rocker Switches 8815469
Switch, Rocker, SPST, (On)-None-Off

Switch, Rocker, SPST, (On)-None-Off

Supplier's Site
Rocker Switches - 432-1089-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1089-ND
Rocker Switches 432-1089-ND
Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In

Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In

Buy Now Datasheet
Switch, Rocker, V SERIES, Lighted, SPST, (ON)-NONE-OFF - 70131619 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Rocker, V SERIES, Lighted, SPST, (ON)-NONE-OFF
70131619
Switch, Rocker, V SERIES, Lighted, SPST, (ON)-NONE-OFF 70131619
V-Series Contura Sealed Rocker Switches V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs. The current rating is 20 A.

V-Series Contura Sealed Rocker Switches
V Series Switch to meet all applications. Certified to IP 66 and IP68. Temperature range from –40°C to +85°C. Applications varied and include transportation markets, food equipment, lawn and garden and construction and agriculture equipment. The accessories allows for inexpensive value added options to the switch. IP66/IP68 certified. UL1500 recognized. Temperature Range: –40°C to +85°C. Contact Rating: 20 A @ 12 VDC. Termination: 0.250 QC Tabs.
The current rating is 20 A.

Supplier's Site
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies - 76K1077 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies
76K1077
Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies 76K1077
SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:(On)-None- Off; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:(On)-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:V Series; Contact Current AC Max:- RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Rocker Switches V2D2GHNB-AAC00-000
SWITCH ROCKER SPST-NO 20A 12V

SWITCH ROCKER SPST-NO 20A 12V

Supplier's Site

Technical Specifications

  RS Components, Ltd. DigiKey Allied Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Rocker Switches Rocker Switches Rocker Switches Rocker Switches
Product Number 8815469 432-1089-ND 70131619 76K1077 V2D2GHNB-AAC00-000
Product Name Rocker Switches Rocker Switches Switch, Rocker, V SERIES, Lighted, SPST, (ON)-NONE-OFF Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Momentary Contact Switch Function (on)-none-off Momentary OFF Three Position Momentary (Center NEUTRAL) Off-Mom
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NO
Terminal Type Quick connect Quick Connect / Blade Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Standards / Compliances RoHS CSA Certified; UL Listed CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Features Illuminated Illuminated; Dustproof Illuminated Illuminated
Unlock Full Specs
to access all available technical data

Similar Products

Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Rocker Switches - 7109381 - RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Pcb
View Details
2 suppliers
Rocker Switches - 180382 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On-Off
View Details