Carling Technologies, Inc.
Rocker Switches
V2D2AH0B-00000-000
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-V2D2AH0B-00000-000-ND |
V2D2AH0B-00000-000 |
|
Product Name
|
Rocker Switches |
Switches - Rocker Switches |
|
Switch Function
|
Momentary
|
Momentary
|
|
Momentary Contact Switch Function
|
Momentary OFF
|
Off-Mom
|
|
Pole & Throw Specifications
|
Single Pole, Single Throw
|
Single Pole, Single Throw; SPST-NO
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
CSA Certified; UL Listed
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Switch Function
Maintained
Maintained Contact Switch Function
ON/OFF
Pole & Throw Specifications
Double Pole, Double Throw
View Details
3 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
Quick-connect #250
View Details
3 suppliers
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details