TE Connectivity Rocker Switches RAD1R102M2QES

Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet
Description
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 450-2076-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
450-2076-ND
Rocker Switches 450-2076-ND
Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Rocker Switch DPDT 3A (AC/DC) 120V Through Hole

Buy Now Datasheet
Shenzhen, China
Switches - Rocker Switches
RAD1R102M2QES
Switches - Rocker Switches RAD1R102M2QES
SWITCH ROCKER DPDT 3A 120V

SWITCH ROCKER DPDT 3A 120V

Supplier's Site
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity - 30Y9543 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity
30Y9543
Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity 30Y9543
ROCKER SWITCH, DPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

ROCKER SWITCH, DPDT, 3A, 120V, BLACK; Switch Operation:On-On; Contact Configuration:DPDT; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:-; Contact Current AC Max:3A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 450-2076-ND RAD1R102M2QES 30Y9543
Product Name Rocker Switches Switches - Rocker Switches Rocker Switch, Dpdt, 3A, 120V, Black; Switch Operation Alcoswitch Te Connectivity
Switch Function Maintained
Maintained Contact Switch Function ON/OFF Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Double Throw Double Pole, Double Throw; DPDT Double Pole, Double Throw; DPDT
Terminal Type Straight PC Pins PC Pin
Features Dustproof
Unlock Full Specs
to access all available technical data

Similar Products

Combination Single Pole & 3 Way Decorative Switches - 72113 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
Rocker Switches - 7827203 - RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Single Pole, Double Throw
Terminal Type Wire lug
View Details
4 suppliers
A8L Miniature Rocker Switch - A8L-21-13N6 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switches - MMP-SW-30A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
DC Voltage Rating 12 to 250 volts
View Details