SWITCH ROCKER
V2D1AH011AZMG300 ROHS COMPLIANT: YES
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | V2D1AH01-1AZMG-300 | 42K5289 |
| Product Name | Switches - Rocker Switches | V2D1Ah011Azmg300 Rohs Compliant Carling Technologies |
| Rocker Actuator | Concave (Standard V) - Illuminated | |
| Switch Function | Momentary | |
| Momentary Contact Switch Function | Off-Mom | |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST-NO | |
| Terminal Type | Quick Connect - 0.250\" (6.3mm) |