Carling Technologies, Inc.
Rocker Switches
TIGP51-6S-BL-NBL
Description
Rocker Switch
-
DigiKey
-
Shenzhen Shengyu Electronics Technology Limited
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-TIGP51-6S-BL-NBL-ND |
TIGP51-6S-BL-NBL |
|
Product Name
|
Rocker Switches |
Switches - Rocker Switches |
|
Switch Function
|
Maintained
|
|
|
Pole & Throw Specifications
|
Double Pole, Double Throw
|
Double Pole, Double Throw; DPDT
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
CSA Certified; UL Listed
|
|
Length / Diameter
|
1.45 inch (36.83 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
Features
Illuminated
View Details
Switch Function
Maintained
Momentary Contact Switch Function
On None On
Terminal Type
Wire Lugs
View Details
2 suppliers
Rocker Actuator
Rocker
Pole & Throw Specifications
Single Pole, Single Throw; SPST
Terminal Type
Solder
View Details
2 suppliers
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details