TE Connectivity Rocker Switches 1825426-1

Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote
Description
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 1825426-1 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
1825426-1
Rocker Switches 1825426-1
Body Features Actuator Color : Black Actuator Orientation : Top Actuator Profile : Extended LED Color : Red Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On None On Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ] Contact Features Switch Contact Plating Material : Silver Electrical Characteristics Contact Current Rating (AMP) : 3 Operating Voltage Range (VAC) : 125 Operating Voltage Range (VDC) : 28 Housing Features Process Sealed : No Operation/Applicatio n Indicator Type : LED Product Type Features Actuator Style : Rocker Actuator Type : Rocker Switch Connection Type : Wire Lugs Switch Type : Power Rocker Switch

Body Features


  • Actuator Color : Black
  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • LED Color : Red
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On None On
  • Panel Cutout Size : 11.3 x 12.06 MM  [.445 x .475 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver

Electrical Characteristics


  • Contact Current Rating (AMP) : 3
  • Operating Voltage Range (VAC) : 125
  • Operating Voltage Range (VDC) : 28

Housing Features


  • Process Sealed : No

Operation/Application


  • Indicator Type : LED

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Rocker
  • Switch Connection Type : Wire Lugs
  • Switch Type : Power Rocker Switch
Buy Now
Rocker & Toggle Switches - 1825426-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1825426-1
Rocker & Toggle Switches 1825426-1
Rocker switch

Rocker switch

Buy Now

Technical Specifications

  TE Connectivity Powell Electronics, Inc.
Product Category Rocker Switches Rocker Switches
Product Number 1825426-1 1825426-1
Product Name Rocker Switches Rocker & Toggle Switches
Switch Function Maintained
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Rocker Actuator Concave (Standard V)
Switch Function Momentary
Momentary Contact Switch Function Three Position Momentary (Center OFF); Mom-Off-Mom
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Double Pole, Double Throw; DPDT
View Details