Carling Technologies, Inc. Switch, Rocker, Dpdt, 6A, 250V, White; Illumination Carling Technologies TIGM6E-1S-WH-XML1

Description
SWITCH, ROCKER, DPDT, 6A, 250V, WHITE; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:White; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, DPDT, 6A, 250V, WHITE; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:White; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Dpdt, 6A, 250V, White; Illumination Carling Technologies - 90B3877 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpdt, 6A, 250V, White; Illumination Carling Technologies
90B3877
Switch, Rocker, Dpdt, 6A, 250V, White; Illumination Carling Technologies 90B3877
SWITCH, ROCKER, DPDT, 6A, 250V, WHITE; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:White; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

SWITCH, ROCKER, DPDT, 6A, 250V, WHITE; Illumination:Non Illuminated; Contact Configuration:DPDT; Switch Operation:On-Off-On; Actuator / Cap Colour:White; Switch Mounting:Panel Mount; Contact Current Max:6A; Contact Voltage DC Nom:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 90B3877
Product Name Switch, Rocker, Dpdt, 6A, 250V, White; Illumination Carling Technologies
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710060 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 F (100 C)
View Details
Specs
Rocker Actuator Paddle; Paddle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
A8L Miniature Rocker Switch - A8L-21-13N3 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details