Carling Technologies, Inc. Switch,Rocker,Solder TerminalS,ON-NONE-OFF,DPST,BLACK Rocker TIGK50-6S-BL-NBL

Description
Contact Form DPST, On-Off Switch Function, Trippette Series Rocker Switch These full-size rocker switches are designed for AC and low-voltage DC applications. They include a slow-make, slow-break contact mechanism, nylon snap-in brackets and are available to resolve most insulation requirements. Contact System Rating: 15 A, 125 VAC; 10 A, 250 VAC; 3⁄4 HP. UL recognized and CSA certified. These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-Series and L-Series switches.
Datasheet
Description
Contact Form DPST, On-Off Switch Function, Trippette Series Rocker Switch These full-size rocker switches are designed for AC and low-voltage DC applications. They include a slow-make, slow-break contact mechanism, nylon snap-in brackets and are available to resolve most insulation requirements. Contact System Rating: 15 A, 125 VAC; 10 A, 250 VAC; 3⁄4 HP. UL recognized and CSA certified. These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-Series and L-Series switches.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch,Rocker,Solder TerminalS,ON-NONE-OFF,DPST,BLACK Rocker - 70131602 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch,Rocker,Solder TerminalS,ON-NONE-OFF,DPST,BLACK Rocker
70131602
Switch,Rocker,Solder TerminalS,ON-NONE-OFF,DPST,BLACK Rocker 70131602
Contact Form DPST, On-Off Switch Function, Trippette Series Rocker Switch These full-size rocker switches are designed for AC and low-voltage DC applications. They include a slow-make, slow-break contact mechanism, nylon snap-in brackets and are available to resolve most insulation requirements. Contact System Rating: 15 A, 125 VAC; 10 A, 250 VAC; 3⁄4 HP. UL recognized and CSA certified. These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-Series and L-Series switches.

Contact Form DPST, On-Off Switch Function, Trippette Series Rocker Switch
These full-size rocker switches are designed for AC and low-voltage DC applications. They include a slow-make, slow-break contact mechanism, nylon snap-in brackets and are available to resolve most insulation requirements. Contact System Rating: 15 A, 125 VAC; 10 A, 250 VAC; 3⁄4 HP. UL recognized and CSA certified.
These switches are appropriate for use in those applications not requiring the more stringent sealing protection of the V-Series and L-Series switches.

Supplier's Site
Switch, Rocker, Dpst, 15A, 250V, Black; Illumination Carling Technologies - 76K1062 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 15A, 250V, Black; Illumination Carling Technologies
76K1062
Switch, Rocker, Dpst, 15A, 250V, Black; Illumination Carling Technologies 76K1062
SWITCH, ROCKER, DPST, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-None-Of f; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 15A, 250V, BLACK; Illumination:Non Illuminated; Contact Configuration:DPST; Switch Operation:On-None-Off; Actuator / Cap Colour:Black; Switch Mounting:Panel Mount; Contact Current Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
TIGK50-6S-BL-NBL
Switches - Rocker Switches TIGK50-6S-BL-NBL
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Allied Electronics, Inc. Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 70131602 76K1062 TIGK50-6S-BL-NBL
Product Name Switch,Rocker,Solder TerminalS,ON-NONE-OFF,DPST,BLACK Rocker Switch, Rocker, Dpst, 15A, 250V, Black; Illumination Carling Technologies Switches - Rocker Switches
Momentary Contact Switch Function On-None-Off Three Position Momentary (Center NEUTRAL) On-Off
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Solder Terminals Solder Terminals; Solder Lug
Standards / Compliances CSA Certified; UL Listed RoHS CSA Certified; UL Listed
Length / Diameter 0.8300 inch (21.08 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 1748343 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function (on)-off-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Quick connect
View Details
15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1115 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details