Carling Technologies, Inc.
Rocker Switches
TIGG5B-6S-BL-NBL
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Description
Rocker Switch
Request a Quote
Email Supplier
Datasheet
Technical Specifications
|
Product Category
|
Rocker Switches |
Rocker Switches |
|
Product Number
|
432-TIGG5B-6S-BL-NBL-ND |
TIGG5B-6S-BL-NBL |
|
Product Name
|
Rocker Switches |
Switches - Rocker Switches |
|
Switch Function
|
Momentary
|
Momentary
|
|
Pole & Throw Specifications
|
Double Pole, Double Throw
|
Double Pole, Double Throw; DPDT
|
|
Terminal Type
|
Quick Connect / Blade
|
Quick Connect - 0.250\" (6.3mm)
|
|
Standards / Compliances
|
CSA Certified; UL Listed
|
CSA Certified; UL Listed
|
|
Length / Diameter
|
1.45 inch (36.83 mm)
|
|
Unlock Full Specs
to access all available technical data
Similar Products
Momentary Contact Switch Function
On-none-off
Pole & Throw Specifications
Single Pole, Single Throw
Standards / Compliances
RoHS
View Details
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
View Details
Midwest Motion Products, Inc.
Standards / Compliances
CSA Certified; UL Listed
Current Rating
30 amps
DC Voltage Rating
12 to 250 volts
View Details