Carling Technologies, Inc. Sealed Rocker Switches S Series

Description
S-Series rocker switches are designed for use in the enclosed cabs of today’s trucks, with special focus afforded to the vehicle operator. With features including abbreviated travel ½ throw actuators, ergonomic rockers, illumination in up to three detent switch positions, and a non-teasable snap action circuit, these switches provide the driver with easily recognizable and simple to operate controls. Designers will appreciate the 10A, 24VDC rating, space saving compact envelope, clean bezel-less design, integrated low insertion force connector and polarized switch base for quick installation. Most any illumination and switch circuitry is easily accommodated with the S-Series 10 terminal base. These great features, combined with over 1,000 available laser etched or pad-printed legends, allow the S-Series to be seamlessly incorporated into just about any cab interior environment.
Datasheet
Description
S-Series rocker switches are designed for use in the enclosed cabs of today’s trucks, with special focus afforded to the vehicle operator. With features including abbreviated travel ½ throw actuators, ergonomic rockers, illumination in up to three detent switch positions, and a non-teasable snap action circuit, these switches provide the driver with easily recognizable and simple to operate controls. Designers will appreciate the 10A, 24VDC rating, space saving compact envelope, clean bezel-less design, integrated low insertion force connector and polarized switch base for quick installation. Most any illumination and switch circuitry is easily accommodated with the S-Series 10 terminal base. These great features, combined with over 1,000 available laser etched or pad-printed legends, allow the S-Series to be seamlessly incorporated into just about any cab interior environment.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sealed Rocker Switches - S Series - Carling Technologies, Inc.
Plainville, CT, USA
Sealed Rocker Switches
S Series
Sealed Rocker Switches S Series
S-Series rocker switches are designed for use in the enclosed cabs of today’s trucks, with special focus afforded to the vehicle operator. With features including abbreviated travel ½ throw actuators, ergonomic rockers, illumination in up to three detent switch positions, and a non-teasable snap action circuit, these switches provide the driver with easily recognizable and simple to operate controls. Designers will appreciate the 10A, 24VDC rating, space saving compact envelope, clean bezel-less design, integrated low insertion force connector and polarized switch base for quick installation. Most any illumination and switch circuitry is easily accommodated with the S-Series 10 terminal base. These great features, combined with over 1,000 available laser etched or pad-printed legends, allow the S-Series to be seamlessly incorporated into just about any cab interior environment.

S-Series rocker switches are designed for use in the enclosed cabs of today’s trucks, with special focus afforded to the vehicle operator. With features including abbreviated travel ½ throw actuators, ergonomic rockers, illumination in up to three detent switch positions, and a non-teasable snap action circuit, these switches provide the driver with easily recognizable and simple to operate controls. Designers will appreciate the 10A, 24VDC rating, space saving compact envelope, clean bezel-less design, integrated low insertion force connector and polarized switch base for quick installation. Most any illumination and switch circuitry is easily accommodated with the S-Series 10 terminal base. These great features, combined with over 1,000 available laser etched or pad-printed legends, allow the S-Series to be seamlessly incorporated into just about any cab interior environment.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Rocker Switches
Product Number S Series
Product Name Sealed Rocker Switches
Rocker Actuator Rocker
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw
Terminal Type 110 Tabs
Unlock Full Specs
to access all available technical data

Similar Products

Combination 20A Tamper Resistant Decorative Outlet & Pilot Light - 72400 - Suzhou Ele Mfg Co., Ltd.
Specs
Pole & Throw Specifications 2-Pole, 3-Wire
Standards / Compliances UL Listed
Features Illuminated
View Details
Rocker Switches - 1520238-1 - TE Connectivity
Specs
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Momentary Contact Switch Function On Off
View Details
A8A Rocker Switch - A8A-222 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Quick-connect #250
View Details
3 suppliers
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details