Carling Technologies, Inc. Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies RR512-BB-NN

Description
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12ARoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12ARoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies - 07P6473 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies
07P6473
Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies 07P6473
SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12ARoHS Compliant: Yes

SWITCH, ROCKER, SPST, 12A, 250V, BLACK; Switch Operation:On-(On); Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:RR Series; Contact Current AC Max:12ARoHS Compliant: Yes

Supplier's Site Datasheet
Shenzhen, China
Switches - Rocker Switches
RR512-BB-NN
Switches - Rocker Switches RR512-BB-NN
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Rocker Switches Rocker Switches
Product Number 07P6473 RR512-BB-NN
Product Name Switch, Rocker, Spst, 12A, 250V, Black; Switch Operation Carling Technologies Switches - Rocker Switches
Rocker Actuator Rocker Concave (Curved)
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Current Rating 12 amps 12 amps
Switch Function Momentary
Unlock Full Specs
to access all available technical data

Similar Products

Double-pole, Single-throw On/Off Rocker Switch - 82710020 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 185 F (85 C)
View Details
A8GS-T Delay OFF Rocker Switch - A8GS-T1215K - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; Double Pole, Single Throw; SPST, DPST
Terminal Type Solder, CT Connector
View Details
3 suppliers
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details