ROCKER SWITCH, 12A, 125V, BLACK; Switch Operation:On-None-Of
| Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Rocker Switches | Rocker Switches |
| Product Number | RR112-BB-NA | 38Y6358 |
| Product Name | Switches - Rocker Switches | Rocker Switch, 12A, 125V, Black; Switch Operation Carling Technologies |
| Rocker Actuator | Concave (Curved) | Rocker |
| Maintained Contact Switch Function | ON/OFF | |
| Momentary Contact Switch Function | On-Off | Three Position Momentary (Center NEUTRAL) |
| Pole & Throw Specifications | Single Pole, Single Throw; SPST | |
| Terminal Type | Quick Connect - 0.187\" (4.7mm) |