TE Connectivity Rocker Switches 2-6437630-9

Description
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Switch Contact Plating Material : Silver Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without
Request a Quote Datasheet
Description
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Switch Contact Plating Material : Silver Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 2-6437630-9 - TE Connectivity
Berwyn, PA, United States
Rocker Switches
2-6437630-9
Rocker Switches 2-6437630-9
Body Features Actuator Color : Black Case Color : Black Product Orientation : Vertical Configuration Features Configuration (Pole-Throw) : Single Pole - Double Throw Indicator/Imprint Legend : None Operating Function : On On Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ] Contact Features Switch Contact Plating Material : Silver Housing Features Process Sealed : No Mechanical Attachment Product Mount Type : Panel Product Type Features Actuator Style : Rocker Actuator Type : Top Lamp : Without

Body Features


  • Actuator Color : Black
  • Case Color : Black
  • Product Orientation : Vertical

Configuration Features


  • Configuration (Pole-Throw) : Single Pole - Double Throw
  • Indicator/Imprint Legend : None
  • Operating Function : On On
  • Panel Cutout Size : 13 x 15.9 MM  [.511 x .62 INCH ]

Contact Features


  • Switch Contact Plating Material : Silver

Housing Features


  • Process Sealed : No

Mechanical Attachment


  • Product Mount Type : Panel

Product Type Features


  • Actuator Style : Rocker
  • Actuator Type : Top
  • Lamp : Without
Buy Now Datasheet
Switches - Rocker Switches - 1069149-2-6437630-9 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Rocker Switches
1069149-2-6437630-9
Switches - Rocker Switches 1069149-2-6437630-9
Win Source Part Number: 1069149-2-6437630-9 Category: Switches>Rocker Switches Series: FLD Termination Style: Solder Lug Package: Bulk Voltage Rating - AC: 125 V Standard Package: 100 Panel Cutout Dimensions: Rectangular - 15.90mm x 13.00mm Circuit: SPDT Switch Function: On-On Actuator Type: Concave (Standard V) Electrical Life: 50,000 Cycles Mechanical Life: 100,000 Cycles Color - Actuator/Cap: Black Actuator Marking: No Marking Mounting Type: Panel Mount, Snap-In Alternative Parts (Cross-Reference): 1571100-2; TIGB51-6S-BL-NBL; TIGB5B-6S-BL-NBL; TIGC5B-6S-BL-NBL; TRD13F10WL04; E101J1AQE2; E101J1AV2QE2; E108J1AV2QE2; A101J61ZQ0004; M2018TJW01-GA-1A; 300SP1J1BLKM6QEFLD29 -BLACK04; FLD29BLACK04; ECCN: EAR99 Fake Threat In the Open Market: 62 pct. MSL Level: 1 (Unlimited) Current Rating (Amps): 6A (AC) REACH Status: Vendor Undefined HTSUS: 8536.50.9065 Mfr: TE Connectivity ALCOSWITCH Switches Other Names: 2266-2-6437630-9,FLD 29BLACK04 Base Product Number: 6437630 RoHS Status: Not applicable

Win Source Part Number: 1069149-2-6437630-9
Category: Switches>Rocker Switches
Series: FLD
Termination Style: Solder Lug
Package: Bulk
Voltage Rating - AC: 125 V
Standard Package: 100
Panel Cutout Dimensions: Rectangular - 15.90mm x 13.00mm
Circuit: SPDT
Switch Function: On-On
Actuator Type: Concave (Standard V)
Electrical Life: 50,000 Cycles
Mechanical Life: 100,000 Cycles
Color - Actuator/Cap: Black
Actuator Marking: No Marking
Mounting Type: Panel Mount, Snap-In
Alternative Parts (Cross-Reference): 1571100-2; TIGB51-6S-BL-NBL; TIGB5B-6S-BL-NBL; TIGC5B-6S-BL-NBL; TRD13F10WL04; E101J1AQE2; E101J1AV2QE2; E108J1AV2QE2; A101J61ZQ0004; M2018TJW01-GA-1A; 300SP1J1BLKM6QEFLD29-BLACK04; FLD29BLACK04;
ECCN: EAR99
Fake Threat In the Open Market: 62 pct.
MSL Level: 1 (Unlimited)
Current Rating (Amps): 6A (AC)
REACH Status: Vendor Undefined
HTSUS: 8536.50.9065
Mfr: TE Connectivity ALCOSWITCH Switches
Other Names: 2266-2-6437630-9,FLD29BLACK04
Base Product Number: 6437630
RoHS Status: Not applicable

Buy Now Datasheet
Switches - Rocker Switches 2-6437630-9
FLD29BLACK04=ROCKER ACTION SWITC

FLD29BLACK04=ROCKER ACTION SWITC

Supplier's Site

Technical Specifications

  TE Connectivity Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rocker Switches Toggle Switches Rocker Switches
Product Number 2-6437630-9 1069149-2-6437630-9 2-6437630-9
Product Name Rocker Switches Switches - Rocker Switches Switches - Rocker Switches
Switch Function Maintained
Momentary Contact Switch Function On On On-On
Standards / Compliances RoHS CSA Certified; UL Listed
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 2532788-9 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function (On) None (On)
View Details
Toggle Switches - 1-1825138-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 3-1437558-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switches - 2585-08-2-1-24G-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Momentary
View Details