Carling Technologies, Inc. Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies RA911-VB-B-X-V-XNT1

Description
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies - 91B4084 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies
91B4084
Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies 91B4084
SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 16A, 250V, BLACK; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VDC:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 91B4084
Product Name Switch, Rocker, Spst, 16A, 250V, Black; Switch Operation Carling Technologies
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

SR3 Rocker Switch -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Current Rating 0.0070 to 0.0090 amps
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details
Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
Rocker Switches - 1571986-7 - TE Connectivity
Specs
Switch Function Maintained
Momentary Contact Switch Function On On
Terminal Type Printed Circuit
View Details
4 suppliers