Carling Technologies, Inc. Rocker Switches RA901-VB-B-1-V

Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet
Description
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-1116-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-1116-ND
Rocker Switches 432-1116-ND
Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Rocker Switch SPST 16A (AC) 125V Panel Mount, Snap-In

Buy Now Datasheet
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies - 88F4852 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies
88F4852
Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies 88F4852
ROCKER SWITCH, SPST, 16A, 125V, PANEL; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

ROCKER SWITCH, SPST, 16A, 125V, PANEL; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Voltage VAC:125VRoHS Compliant: Yes

Supplier's Site Datasheet
Switch, Miniature CURVETTE Rocker, SINGLE POLE, OFF-NONE-ON, .250 TAB TerminalS - 70131710 - Allied Electronics, Inc.
Fort Worth, TX, USA
Switch, Miniature CURVETTE Rocker, SINGLE POLE, OFF-NONE-ON, .250 TAB TerminalS
70131710
Switch, Miniature CURVETTE Rocker, SINGLE POLE, OFF-NONE-ON, .250 TAB TerminalS 70131710
Curvette® R⁄RSC-Series Single Pole Rocker & Paddle Switches Actuator style visi-rocker, color black Curvette switch has become the barometer for versatility and performance in the miniature switch market.

Curvette® R⁄RSC-Series Single Pole Rocker & Paddle Switches

  • Actuator style visi-rocker, color black
    Curvette switch has become the barometer for versatility and performance in the miniature switch market.
Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Allied Electronics, Inc.
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-1116-ND 88F4852 70131710
Product Name Rocker Switches Rocker Switch, Spst, 16A, 125V, Panel; Switch Operation Carling Technologies Switch, Miniature CURVETTE Rocker, SINGLE POLE, OFF-NONE-ON, .250 TAB TerminalS
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw Single Pole, Single Throw; SPST Single Pole, Single Throw
Terminal Type Quick Connect / Blade Quick Connect / Blade
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 4 Way Decorative Switch, Residential Grade - 1006 - Suzhou Ele Mfg Co., Ltd.
Specs
Standards / Compliances UL Listed
Operating Temperature -40 to 140 F (-40 to 60 C)
Length / Diameter 4.17 inch (106 mm)
View Details
Switch, Rocker, Dpst, 5A, 250V, Black; Switch Operation Alcoswitch Te Connectivity - 76K0637 - Newark, An Avnet Company
Specs
Rocker Actuator Rocker
Maintained Contact Switch Function Three Position (No Center OFF)
Pole & Throw Specifications Double Pole, Single Throw; DPST
View Details
A8GS Remote Reset Rocker Switch - A8GS-C1113 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Solder, CT Connector
View Details
Switches - MMP-SWL-20A - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Current Rating 20 amps
DC Voltage Rating 12 volts
View Details