Carling Technologies, Inc. Rocker Switch, Spst, 16A, 125Vac; Switch Operation Carling Technologies RA000-B

Description
ROCKER SWITCH, SPST, 16A, 125VAC; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet
Description
ROCKER SWITCH, SPST, 16A, 125VAC; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switch, Spst, 16A, 125Vac; Switch Operation Carling Technologies - 24C9584 - Newark, An Avnet Company
Chicago, IL, United States
Rocker Switch, Spst, 16A, 125Vac; Switch Operation Carling Technologies
24C9584
Rocker Switch, Spst, 16A, 125Vac; Switch Operation Carling Technologies 24C9584
ROCKER SWITCH, SPST, 16A, 125VAC; Switch Operation:Off-None-O n; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes

ROCKER SWITCH, SPST, 16A, 125VAC; Switch Operation:Off-None-On; Contact Configuration:SPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:R Series; Contact Current AC Max:16A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 24C9584
Product Name Rocker Switch, Spst, 16A, 125Vac; Switch Operation Carling Technologies
Rocker Actuator Rocker
Unlock Full Specs
to access all available technical data

Similar Products

Rocker Switches - 7932519 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-none-off
Pole & Throw Specifications Double Pole, Single Throw
Terminal Type Quick connect
View Details
SafeBloc 13A 250V - 82930010 - Interpower
Specs
Rocker Actuator Rocker
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details
A8GS Remote Reset Rocker Switch - A8GS-P1213 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Single Pole, Single Throw; SPST
Terminal Type Solder
View Details