Carling Technologies, Inc. Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Carling Technologies LTILA506SBLRC-NBL

Description
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:LTIL Series; Contact Current AC Max:15A RoHS Compliant: Yes
Datasheet
Description
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:LTIL Series; Contact Current AC Max:15A RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Carling Technologies - 76K1036 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Carling Technologies
76K1036
Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Carling Technologies 76K1036
SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:SPST; Illumination:Illumin ated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:LTIL Series; Contact Current AC Max:15A RoHS Compliant: Yes

SWITCH, ROCKER, SPST, 15A, 250V, BLACK; Switch Operation:On-None-Off; Contact Configuration:SPST; Illumination:Illuminated; Switch Mounting:-; Actuator / Cap Colour:Black; Product Range:LTIL Series; Contact Current AC Max:15A RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Rocker Switches
Product Number 76K1036
Product Name Switch, Rocker, Spst, 15A, 250V, Black; Switch Operation Carling Technologies
Rocker Actuator Rocker
Momentary Contact Switch Function Three Position Momentary (Center NEUTRAL)
Pole & Throw Specifications Single Pole, Single Throw; SPST
Unlock Full Specs
to access all available technical data

Similar Products

A8L Miniature Rocker Switch - A8L-21-13N1 - Aratas America LLC
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw; DPST
Terminal Type Right Angle PC Pins; Right-angled PCB
View Details
3 suppliers
Rocker Switches - 7346937 - RS Components, Ltd.
RS Components, Ltd.
Specs
Momentary Contact Switch Function On-(on)
Pole & Throw Specifications Double Pole, Double Throw
Terminal Type Right angle pc pin
View Details
Double-pole, Single-throw Horizontal Mounting - 82710070 - Interpower
Specs
Rocker Actuator Rocker
Pole & Throw Specifications Double Pole, Single Throw
Operating Temperature 212 to 131 F (100 to 55 C)
View Details
Sealed Rocker - U2 - OTTO Controls
OTTO Controls
Specs
Rocker Actuator Dual
Momentary Contact Switch Function Three Position Momentary (Center OFF)
Features Dustproof; Weather resistant or waterproof
View Details