LT1561655012 ROHS COMPLIANT: YES
SWITCH TOGGLE
Toggle Switches 10A 250VAC ON-OFF-ON 1pole, CLR ILLUM
| Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Toggle Switches | Toggle Switches | Toggle Switches |
| Product Number | 83K0514 | LT-1561-655-012 | LT-1561-655-012 |
| Product Name | Lt1561655012 Rohs Compliant Carling Technologies | Switches - Toggle Switches | Toggle Switches |
| Switch Type | Toggle | Toggle | Toggle |
| Standards / Compliances | RoHS | RoHS | |
| Toggle Actuator | Standard Round | ||
| Maintained Contact Switch Function | ON/OFF | ||
| Momentary Contact Switch Function | On-Off-On |