LT-1541-701-024 -- SWITCHES - TOGGLE SWITCHES
Carling Technologies, Inc.
Switches - Toggle Switches
LT-1541-701-024
Description
SWITCH TOGGLE
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH TOGGLE
Technical Specifications
|
Product Category
|
Toggle Switches |
|
Product Number
|
LT-1541-701-024 |
|
Product Name
|
Switches - Toggle Switches |
|
Switch Type
|
Toggle
|
|
Toggle Actuator
|
Standard Round
|
|
Momentary Contact Switch Function
|
On-On
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Type
Toggle
Pole & Throw Specifications
Single Pole
Standards / Compliances
UL Listed
View Details
Switch Type
Toggle
Momentary Contact Switch Function
On-On
Pole & Throw Specifications
Double Pole, Double Throw; DPDT
View Details
6 suppliers
Switch Type
Toggle
Length / Diameter
0.8858 inch (22.5 mm)
View Details
2 suppliers