Carling Technologies, Inc. Switches - Toggle Switches LT-1541-115-012

Description
Win Source Part Number: 1071468-LT-1541-115- 012 Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Red Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): 2FC53-73/TABS; 2FB53-73/TABS; LT-1511-115-012; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: GLT-00013502,432-LT- 1541-115-012,2GK51C3 ,LT1541115012
Request a Quote
Description
Win Source Part Number: 1071468-LT-1541-115- 012 Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Red Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): 2FC53-73/TABS; 2FB53-73/TABS; LT-1511-115-012; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: GLT-00013502,432-LT- 1541-115-012,2GK51C3 ,LT1541115012
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Switches - Toggle Switches - 1071468-LT-1541-115-012 - Win Source Electronics
Laguna Hills, CA, United States
Switches - Toggle Switches
1071468-LT-1541-115-012
Switches - Toggle Switches 1071468-LT-1541-115-012
Win Source Part Number: 1071468-LT-1541-115- 012 Category: Switches>Toggle Switches Series: LT Termination Style: Quick Connect - 0.250" (6.3mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 28 V Standard Package: 1 Panel Cutout Dimensions: Circular - 12.70mm Dia Circuit: SPDT Switch Function: On-On Actuator Type: Paddle Electrical Life: 50,000 Cycles Illumination: Illuminated Illumination Type, Color: Incandescent, Red Bushing Thread: 15/32-32 Mounting Type: Panel Mount Temperature Range - Operating: 0°C ~ 85°C Alternative Parts (Cross-Reference): 2FC53-73/TABS; 2FB53-73/TABS; LT-1511-115-012; ECCN: EAR99 Fake Threat In the Open Market: 45 pct. Current Rating (Amps): 15A (AC/DC) HTSUS: 8536.50.9065 Mfr: Carling Technologies Other Names: GLT-00013502,432-LT- 1541-115-012,2GK51C3 ,LT1541115012

Win Source Part Number: 1071468-LT-1541-115-012
Category: Switches>Toggle Switches
Series: LT
Termination Style: Quick Connect - 0.250" (6.3mm)
Package: Bulk
Voltage Rating - AC: 125 V
Voltage Rating - DC: 28 V
Standard Package: 1
Panel Cutout Dimensions: Circular - 12.70mm Dia
Circuit: SPDT
Switch Function: On-On
Actuator Type: Paddle
Electrical Life: 50,000 Cycles
Illumination: Illuminated
Illumination Type, Color: Incandescent, Red
Bushing Thread: 15/32-32
Mounting Type: Panel Mount
Temperature Range - Operating: 0°C ~ 85°C
Alternative Parts (Cross-Reference): 2FC53-73/TABS; 2FB53-73/TABS; LT-1511-115-012;
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
Current Rating (Amps): 15A (AC/DC)
HTSUS: 8536.50.9065
Mfr: Carling Technologies
Other Names: GLT-00013502,432-LT-1541-115-012,2GK51C3,LT1541115012

Buy Now
Switches - Toggle Switches LT-1541-115-012
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 1071468-LT-1541-115-012 LT-1541-115-012
Product Name Switches - Toggle Switches Switches - Toggle Switches
Switch Type Toggle Toggle
Pole & Throw Specifications Single Pole, Double Throw; SPDT Single Pole, Double Throw; SPDT
Toggle Actuator Paddle
Momentary Contact Switch Function On-On
Terminal Type Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1825455-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On None On
View Details
2 suppliers
Manual Starting Switch, Toggle Type - 600-N14 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details