L14B1AP01-3AZG3-100 -- SWITCHES - ROCKER SWITCHES
Carling Technologies, Inc.
Switches - Rocker Switches
L14B1AP01-3AZG3-100
Description
SWITCH ROCKER
-
Shenzhen Shengyu Electronics Technology Limited
Description
SWITCH ROCKER
Technical Specifications
|
Product Category
|
Rocker Switches |
|
Product Number
|
L14B1AP01-3AZG3-100 |
|
Product Name
|
Switches - Rocker Switches |
|
Rocker Actuator
|
Concave (Curved) - Illuminated
|
|
Momentary Contact Switch Function
|
On-On
|
|
Pole & Throw Specifications
|
Single Pole, Double Throw; SPDT
|
|
Terminal Type
|
Quick Connect - 0.250\" (6.3mm)
|
Unlock Full Specs
to access all available technical data
Similar Products
Standards / Compliances
UL Listed
Operating Temperature
-40 to 140 F (-40 to 60 C)
Length / Diameter
4.17 inch (106 mm)
View Details
Switch Function
Maintained
Maintained Contact Switch Function
Three Position (Center OFF)
Momentary Contact Switch Function
(On) Off (On)
View Details
Rocker Actuator
Rocker
Pole & Throw Specifications
Double Pole, Single Throw; DPST
Terminal Type
Right Angle PC Pins; Left-angled PCB
View Details
3 suppliers
Midwest Motion Products, Inc.
Current Rating
20 amps
DC Voltage Rating
12 volts
View Details