Miniature Rocker Switch for High
Capacity Switching
Rocker Switch DPST 10A (AC) 125V Panel Mount, Snap-In, Right Angle
SWITCH ROCKER DPST 10A 125V
| Aratas America LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | A8L-21-14N1 | Z4692-ND | A8L-21-14N1 |
| Product Name | A8L Miniature Rocker Switch | Rocker Switches | Switches - Rocker Switches |
| Rocker Actuator | Rocker | Concave (Curved) | |
| Pole & Throw Specifications | Double Pole, Single Throw; DPST | Double Pole, Single Throw | Double Pole, Single Throw; DPST |
| Terminal Type | Right Angle PC Pins; Left-angled PCB | Straight PC Pins | PC Pin |
| Current Rating | 10 amps | 10 amps | 10 amps |
| AC Voltage Rating | 125 to 250 volts | 125 volts |