Rocker Switch SPST-NO 20A (DC) Panel Mount, Snap-In
L-Series Sealed Rocker Switches
The L Series full-size sealed rocker switch is designed specifically to meet and exceed the hard environmental (shock, vibration, debris intrusion) of on- and off-road requirements. Its 22.1 mm × 44.1 mm mounting size is the industry standard for many bus, truck and heavy vehicle applications. Temperature Range: –40°C to +85°C; Contact Rating: 20 A @ 12 V; and IP67 rating, it offers total design flexibility and sets new standards for both performance and reliability.
Making the right connections has never been easier - with the L-Series Rocker Switch from Carling Technologies. Not only does this innovative switch offer total design flexibility,it has set new standards for both performance and reliability.
SWITCH ROCKER SPST-NO 20A 12V
SWITCH, ROCKER, SPST, 20A, BLACK; Switch Operation:(On)-None-
| DigiKey | Allied Electronics, Inc. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Rocker Switches | Rocker Switches | Rocker Switches | Rocker Switches |
| Product Number | 432-1272-ND | 70131612 | L12D1S001-AZZ00-000 | 32C7214 |
| Product Name | Rocker Switches | Switch, Rocker, L Series, Non-Lighted, SPST, (On)-None-Off, 22.1mm x 44.1 mm Mou | Switches - Rocker Switches | Switch, Rocker, Spst, 20A, Black; Switch Operation Carling Technologies |
| Switch Function | Momentary | Momentary | Momentary | |
| Momentary Contact Switch Function | Momentary OFF | Off-Mom | Three Position Momentary (Center NEUTRAL) | |
| Pole & Throw Specifications | Single Pole, Single Throw | Single Pole, Single Throw | Single Pole, Single Throw; SPST-NO | Single Pole, Single Throw; SPST |
| Terminal Type | Quick Connect / Blade | Quick Connect / Blade | Quick Connect - 0.250\" (6.3mm) | |
| Features | Dustproof |