The HM25L-73 is a three-pole, on-off-on toggle switch from the H/I-Series, designed for general-purpose industrial, food service, and office automation applications. It features a nylon toggle actuator with a black ebanol plated bushing, measuring 0.687 inches in length and 0.465 inches in bushing length. The switch is rated for 10A at 250VAC, 15A at 125VAC, and 3/4 HP at 125-250VAC, with a dielectric strength of 1000V AC between live and dead metal parts, and an electrical life of 50,000 cycles for maintained contacts and 25,000 cycles for momentary operation. It operates within a temperature range of 0°C to 85°C and meets UL and CSA standards. The termination is solder lug.
HM25L-73 ROHS COMPLIANT: YES
| Newark, An Avnet Company | |
|---|---|
| Product Category | Electromechanical Relays |
| Product Number | 73H2595 |
| Product Name | Hm25L-73 Rohs Compliant Carling Technologies |
| Approvals | RoHS |