Carling Technologies, Inc. High Current Toggle Switch C Series

Description
The C-Series single pole toggle switches are AC rated general purpose toggle switches which fit the industry standard .500 diameter mounting hole. These switches are offered in single throw or double throw maintained circuits.
Datasheet
Description
The C-Series single pole toggle switches are AC rated general purpose toggle switches which fit the industry standard .500 diameter mounting hole. These switches are offered in single throw or double throw maintained circuits.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Current Toggle Switch - C Series - Carling Technologies, Inc.
Plainville, CT, USA
High Current Toggle Switch
C Series
High Current Toggle Switch C Series
The C-Series single pole toggle switches are AC rated general purpose toggle switches which fit the industry standard .500 diameter mounting hole. These switches are offered in single throw or double throw maintained circuits.

The C-Series single pole toggle switches are AC rated general purpose toggle switches which fit the industry standard .500 diameter mounting hole. These switches are offered in single throw or double throw maintained circuits.

Supplier's Site Datasheet

Technical Specifications

  Carling Technologies, Inc.
Product Category Toggle Switches
Product Number C Series
Product Name High Current Toggle Switch
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw (optional feature); Single Pole, Double Throw (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 1-6437630-1 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
6 suppliers
Large Trim Switches - T4/T5 - OTTO Controls
Specs
Switch Type Toggle
View Details
Switch, toggle, boot, open top - K288801A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers