TE Connectivity Toggle Switches 1-6437630-1

Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet
Description
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Toggle Switches - 1-6437630-1 - TE Connectivity
Berwyn, PA, United States
Toggle Switches
1-6437630-1
Toggle Switches 1-6437630-1
Body Features Actuator Orientation : Top Actuator Profile : Extended Bushing Style : Unthreaded Product Orientation : Vertical Sealing Method : Rubber O-Ring Configuration Features Configuration (Pole-Throw) : Double Pole - Double Throw Number of Positions : 3 Operating Function : (On) Off (On) Contact Features Contact Base Material : Brass Switch Contact Plating Material : Silver Alloy Dimensions Toggle Length : 17.48 MM  [.688 INCH ] Electrical Characteristics Contact Current Rating (AMP) : 20 Contact Resistance (MOHM) : 10 Dielectric Withstanding Voltage (Max) (VAC) : 1500 Insulation Resistance (MEGO) : 1000 Operating Voltage (VAC) : 125, 250 Operating Voltage (VDC) : 30 Housing Features Process Sealed : Yes Industry Standards IP Rating : IP67 Mechanical Attachment Product Mount Type : Panel Mount Product Type Features Actuator Type : Toggle Sealed Device : Yes Switch Connection Type : Quick Connect Terminal Switch Type : Power Toggle Switch Toggle Style : Baton

Body Features


  • Actuator Orientation : Top
  • Actuator Profile : Extended
  • Bushing Style : Unthreaded
  • Product Orientation : Vertical
  • Sealing Method : Rubber O-Ring

Configuration Features


  • Configuration (Pole-Throw) : Double Pole - Double Throw
  • Number of Positions : 3
  • Operating Function : (On) Off (On)

Contact Features


  • Contact Base Material : Brass
  • Switch Contact Plating Material : Silver Alloy

Dimensions


  • Toggle Length : 17.48 MM  [.688 INCH ]

Electrical Characteristics


  • Contact Current Rating (AMP) : 20
  • Contact Resistance (MOHM) : 10
  • Dielectric Withstanding Voltage (Max) (VAC) : 1500
  • Insulation Resistance (MEGO) : 1000
  • Operating Voltage (VAC) : 125, 250
  • Operating Voltage (VDC) : 30

Housing Features


  • Process Sealed : Yes

Industry Standards


  • IP Rating : IP67

Mechanical Attachment


  • Product Mount Type : Panel Mount

Product Type Features


  • Actuator Type : Toggle
  • Sealed Device : Yes
  • Switch Connection Type : Quick Connect Terminal
  • Switch Type : Power Toggle Switch
  • Toggle Style : Baton
Buy Now Datasheet
Toggle Switches - 450-1989-ND - DigiKey
Thief River Falls, MN, United States
Toggle Switches
450-1989-ND
Toggle Switches 450-1989-ND
Toggle Switch DPDT Panel Mount

Toggle Switch DPDT Panel Mount

Buy Now Datasheet
Rocker & Toggle Switches - 1-6437630-1 - Powell Electronics, Inc.
Swedesboro, NJ, United States
Rocker & Toggle Switches
1-6437630-1
Rocker & Toggle Switches 1-6437630-1
Toggle Switches

Toggle Switches

Buy Now
AWTS1504 - 1-6437630-1 - Heilind Electronics, Inc.
Wilmington, MA, United States
AWTS1504
1-6437630-1
AWTS1504 1-6437630-1
AWTS1504

AWTS1504

Buy Now
Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity - 96X9569 - Newark, An Avnet Company
Chicago, IL, United States
Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity
96X9569
Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity 96X9569
TOGGLE SWITCH, DPDT, 20A, 250V, PANEL; Switch Operation:(On)-Off-( On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:AW Series; Switch Mounting:Panel Mount; Contact Current Max:20A RoHS Compliant: Yes

TOGGLE SWITCH, DPDT, 20A, 250V, PANEL; Switch Operation:(On)-Off-(On); Contact Configuration:DPDT; Illumination:Non Illuminated; Product Range:AW Series; Switch Mounting:Panel Mount; Contact Current Max:20A RoHS Compliant: Yes

Supplier's Site
Switches - Toggle Switches 1-6437630-1
SWITCH TOGGLE DPDT 20A 125V

SWITCH TOGGLE DPDT 20A 125V

Supplier's Site

Technical Specifications

  TE Connectivity DigiKey Powell Electronics, Inc. Heilind Electronics, Inc. Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches Toggle Switches
Product Number 1-6437630-1 450-1989-ND 1-6437630-1 1-6437630-1 96X9569 1-6437630-1
Product Name Toggle Switches Toggle Switches Rocker & Toggle Switches AWTS1504 Toggle Switch, Dpdt, 20A, 250V, Panel; Switch Operation Alcoswitch Te Connectivity Switches - Toggle Switches
Switch Type Toggle Toggle Toggle Toggle Toggle Toggle
Switch Function Maintained Momentary Momentary
Maintained Contact Switch Function Three Position (Center OFF) Three Position (Center OFF)
Momentary Contact Switch Function (On) Off (On) Three Position Momentary (Center OFF) Three Position Momentary (Center OFF); Mom-Off-Mom
Terminal Type Quick Connect Terminal Quick Connect / Blade Quick Connect - 0.250\" (6.3mm)
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switches - 450-09-1-1-12-ND - DigiKey
Specs
Switch Type Toggle
View Details
Toggle Switches - 1-1825136-4 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Momentary Contact Switch Function On On
View Details
4 suppliers
Toggle Switches - 1520228-7 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function ON/OFF
View Details
2 suppliers
Toggle Switches - 450-07-1-2-17934-ND - DigiKey
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle
Switch Function Maintained
View Details