Carling Technologies, Inc. Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies BD1-1A2

Description
BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
Datasheet
Description
BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies - 68AC5738 - Newark, An Avnet Company
Chicago, IL, United States
Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies
68AC5738
Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies 68AC5738
BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes

BATTERY DISCONNECT SW, SPST, 250A, 24VDC; No. of Poles:1 Pole; Contact Voltage AC Max:-; Contact Current AC Max:-; IP / NEMA Rating:IP67; Switch Disconnector Terminal Style:Screw; Switch Disconnector Mountng Type:Panel Mount RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 68AC5738
Product Name Battery Disconnect Sw, Spst, 250A, 24Vdc; No. Of Poles Carling Technologies
Unlock Full Specs
to access all available technical data

Similar Products

Cable entries - cable entries - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
View Details
SBS ® Silver Plated Primary Power Wire Contacts Standard AWG 8 10mm² - 1339g5-bk - Anderson Power Products
Specs
Current Rating 50.0 to 120.0 amps
Contact Size (AWG) 16 AWG
View Details
Power Entry Modules (PEM) - 486-3-109-590-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 6.0 amps
View Details
2 suppliers