Carling Technologies, Inc. Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies AV1-4A211B-R00

Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies - 27AK1763 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
27AK1763
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies 27AK1763
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes

ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Gold RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AK1763
Product Name Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-417-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C413U040CH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers