Carling Technologies, Inc. Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies AV1-2A211E-R00

Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet
Description
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies - 27AK1748 - Newark, An Avnet Company
Chicago, IL, United States
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
27AK1748
Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies 27AK1748
ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-N O, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

ANTI VANDAL SW, SPST-NO/NC, 10.1A, 12V; Product Range:AV Series; Panel Cutout Diameter:19mm; Contact Configuration:SPST-NO, SPST-NC; Switch Operation:Momentary; Pushbutton Actuator Style:Round Flush; Actuator / Cap Colour:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 27AK1748
Product Name Anti Vandal Sw, Spst-No/nc, 10.1A, 12V; Product Range Carling Technologies
Capacitance Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 1763-1190-6-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
Power Line Filter, 16A, 500Ua; Connector Type Schurter - 86H4298 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C373U040AF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details