Carling Technologies, Inc. Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies 6GA5M-73

Description
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies - 96K4204 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies
96K4204
Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies 96K4204
SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPST, 15A, 250V; Switch Operation:On-(Off); Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:G Series; Contact Current Max:15A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site
Shenzhen, China
Switches - Toggle Switches
6GA5M-73
Switches - Toggle Switches 6GA5M-73
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site
Sheung Wan, Hong Kong
Toggle Switches
6GA5M-73
Toggle Switches 6GA5M-73
Toggle Switches SPDT ON-NONE-(OFF)

Toggle Switches SPDT ON-NONE-(OFF)

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Toggle Switches Toggle Switches Toggle Switches
Product Number 96K4204 6GA5M-73 6GA5M-73
Product Name Switch, Toggle, Spst, 15A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches Toggle Switches
Switch Type Toggle Toggle Toggle
Maintained Contact Switch Function ON/OFF
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Single Throw; SPST-NC
Standards / Compliances RoHS RoHS
Current Rating 15 amps 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

4-Way Mini Trim - T4 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Toggle Switch - 4732828 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
20 Amp Single Pole Toggle Switch, Commercial Grade - 1011 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details