Carling Technologies, Inc. Switch, Toggle, Spdt, 6A, 250V; Switch Operation Carling Technologies 6FC63-63

Description
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet
Description
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Carling Technologies - 82H8369 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Carling Technologies
82H8369
Switch, Toggle, Spdt, 6A, 250V; Switch Operation Carling Technologies 82H8369
SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

SWITCH, TOGGLE, SPDT, 6A, 250V; Switch Operation:On-Off-On; Contact Configuration:SPST; Illumination:Non Illuminated; Product Range:F Series; Contact Current Max:6A; Switch Mounting:-; Contact Voltage AC Nom:250V RoHS Compliant: Yes

Supplier's Site Datasheet
Switches - Toggle Switches - 6FC63-63 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Switches - Toggle Switches
6FC63-63
Switches - Toggle Switches 6FC63-63
SWITCH TOGGLE

SWITCH TOGGLE

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Toggle Switches Toggle Switches
Product Number 82H8369 6FC63-63
Product Name Switch, Toggle, Spdt, 6A, 250V; Switch Operation Carling Technologies Switches - Toggle Switches
Switch Type Toggle Toggle
Maintained Contact Switch Function Three Position (Center OFF)
Pole & Throw Specifications Single Pole, Single Throw; SPST Single Pole, Double Throw; SPDT
Standards / Compliances RoHS
Current Rating 6 amps 6 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rocker & Toggle Switches - 1825192-2 - Powell Electronics, Inc.
Specs
Switch Type Toggle
View Details
3 suppliers
Switch, SPDT, toggle - K122341A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole, Double Throw
View Details
8-Way Mini Trim Switch - T8 - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
Process Sealed Subminiature Toggle - A24HB - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On-On
Pole & Throw Specifications SP3T
View Details
5 suppliers