Carling Technologies, Inc. Rocker Switches 622222-BB-NE

Description
Rocker Switch
Request a Quote Datasheet
Description
Rocker Switch
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rocker Switches - 432-622222-BB-NE-ND - DigiKey
Thief River Falls, MN, United States
Rocker Switches
432-622222-BB-NE-ND
Rocker Switches 432-622222-BB-NE-ND
Rocker Switch

Rocker Switch

Buy Now Datasheet
Switches - Rocker Switches 622222-BB-NE
SWITCH ROCKER

SWITCH ROCKER

Supplier's Site
Switch, Rocker, Dpst, 12A, 250V, Black; Switch Operation Carling Technologies - 16C7322 - Newark, An Avnet Company
Chicago, IL, United States
Switch, Rocker, Dpst, 12A, 250V, Black; Switch Operation Carling Technologies
16C7322
Switch, Rocker, Dpst, 12A, 250V, Black; Switch Operation Carling Technologies 16C7322
SWITCH, ROCKER, DPST, 12A, 250V, BLACK; Switch Operation:On-None-Of f; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:622 Series; Contact Voltage VDC:-RoHS Compliant: Yes

SWITCH, ROCKER, DPST, 12A, 250V, BLACK; Switch Operation:On-None-Off; Contact Configuration:DPST; Illumination:Non Illuminated; Switch Mounting:Panel Mount; Actuator / Cap Colour:Black; Product Range:622 Series; Contact Voltage VDC:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Rocker Switches Rocker Switches Rocker Switches
Product Number 432-622222-BB-NE-ND 622222-BB-NE 16C7322
Product Name Rocker Switches Switches - Rocker Switches Switch, Rocker, Dpst, 12A, 250V, Black; Switch Operation Carling Technologies
Switch Function Maintained
Maintained Contact Switch Function ON/OFF ON/OFF
Pole & Throw Specifications Double Pole, Single Throw Double Pole, Single Throw; DPST Double Pole, Single Throw; DPST
Terminal Type Quick Connect / Blade Quick Connect - 0.187\" (4.7mm)
Standards / Compliances CSA Certified; UL Listed CSA Certified; UL Listed
Unlock Full Specs
to access all available technical data

Similar Products

Switch, SPDT, rocker - K122283A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Pole & Throw Specifications Single Pole, Double Throw
View Details
RS/QS Rocker Switch Modules -  - Sensata Technologies
Sensata Technologies
Specs
Operating Temperature -40 to 185 F (-40 to 85 C)
Mechanical Life 1.00E6
View Details
Sealed Snap In Rocker - K4 - OTTO Controls
Specs
Switch Function Momentary
Maintained Contact Switch Function Three Position (Center OFF); Three Position (No Center OFF)
Momentary Contact Switch Function Momentary OFF; Three Position Momentary (Center OFF); Three Position Momentary (Center NEUTRAL)
View Details